Qosina Corp. AseptiQuik® C Connector, Body, Barbed AQC17008

Description
Manufactured by CPC®, this AseptiQuik®connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC17008 allows easy transfer of media with less risk of error. This connector body is complete with a 1/2 inch ID hose barb. Made from polycarbonate and silicone, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality, single-use connections every time.
Description
Manufactured by CPC®, this AseptiQuik®connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC17008 allows easy transfer of media with less risk of error. This connector body is complete with a 1/2 inch ID hose barb. Made from polycarbonate and silicone, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality, single-use connections every time.

Suppliers

Company
Product
Description
Supplier Links
AseptiQuik® C Connector, Body, Barbed - AQC17008 - Qosina Corp.
Ronkonkoma, NY, United States
AseptiQuik® C Connector, Body, Barbed
AQC17008
AseptiQuik® C Connector, Body, Barbed AQC17008
Manufactured by CPC®, this AseptiQuik®connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC17008 allows easy transfer of media with less risk of error. This connector body is complete with a 1/2 inch ID hose barb. Made from polycarbonate and silicone, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality, single-use connections every time.

Manufactured by CPC®, this AseptiQuik®connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC17008 allows easy transfer of media with less risk of error. This connector body is complete with a 1/2 inch ID hose barb. Made from polycarbonate and silicone, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality, single-use connections every time.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number AQC17008
Product Name AseptiQuik® C Connector, Body, Barbed
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Male Connector Fittings - 61048 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details
Push-in L-fitting, self-sealing - QSKL-1/8-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details