Qosina Corp. 1-Way Stopcock, Female Luer Lock, Male Luer with Spin Lock 99759

Description
Qosina offers a variety of stopcocks that are in stock and ready for immediate delivery. Qosina part #99759 is an ISO 80369-7 compliant, 1-way stopcock that features a female luer lock and a male luer with spin lock. With a polysulfone body, white HDPE handle and polycarbonate spin lock, this 1-way stopcock can withstand up to 45 psi and is designed for the manual regulation of liquid or gas flow in a line. Qosina carries a large selection of stopcocks and manifolds for all your component needs.
Description
Qosina offers a variety of stopcocks that are in stock and ready for immediate delivery. Qosina part #99759 is an ISO 80369-7 compliant, 1-way stopcock that features a female luer lock and a male luer with spin lock. With a polysulfone body, white HDPE handle and polycarbonate spin lock, this 1-way stopcock can withstand up to 45 psi and is designed for the manual regulation of liquid or gas flow in a line. Qosina carries a large selection of stopcocks and manifolds for all your component needs.

Suppliers

Company
Product
Description
Supplier Links
1-Way Stopcock, Female Luer Lock, Male Luer with Spin Lock - 99759 - Qosina Corp.
Ronkonkoma, NY, United States
1-Way Stopcock, Female Luer Lock, Male Luer with Spin Lock
99759
1-Way Stopcock, Female Luer Lock, Male Luer with Spin Lock 99759
Qosina offers a variety of stopcocks that are in stock and ready for immediate delivery. Qosina part #99759 is an ISO 80369-7 compliant, 1-way stopcock that features a female luer lock and a male luer with spin lock. With a polysulfone body, white HDPE handle and polycarbonate spin lock, this 1-way stopcock can withstand up to 45 psi and is designed for the manual regulation of liquid or gas flow in a line. Qosina carries a large selection of stopcocks and manifolds for all your component needs.

Qosina offers a variety of stopcocks that are in stock and ready for immediate delivery. Qosina part #99759 is an ISO 80369-7 compliant, 1-way stopcock that features a female luer lock and a male luer with spin lock. With a polysulfone body, white HDPE handle and polycarbonate spin lock, this 1-way stopcock can withstand up to 45 psi and is designed for the manual regulation of liquid or gas flow in a line. Qosina carries a large selection of stopcocks and manifolds for all your component needs.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Valves
Product Number 99759
Product Name 1-Way Stopcock, Female Luer Lock, Male Luer with Spin Lock
Primary Material PE; PSU, HDPE, PC
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86916 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
High Flow Rate Spring Loaded Lead Free Brass Check Valve - 100612LF-1 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
4 in. Size Foot Valve|Master File - FV400 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 4.00 inch (101.60 mm)
View Details