Qosina Corp. High-Flow Check Valve, Barbed 91050

Description
Qosina offers an extensive line of Check Valves available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 91050 features a low, 0.075 psi cracking pressure, clear acrylic housing and silicone valve. Accommodating ¼ inch ID tubes, this valve is BPA-free, conflict mineral-free, not made with natural latex, Reach and RoHS compliant, and manufactured from materials that meet USP Class VI requirements. Check Valve sample kits are also available which are ideal for testing.
Description
Qosina offers an extensive line of Check Valves available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 91050 features a low, 0.075 psi cracking pressure, clear acrylic housing and silicone valve. Accommodating ¼ inch ID tubes, this valve is BPA-free, conflict mineral-free, not made with natural latex, Reach and RoHS compliant, and manufactured from materials that meet USP Class VI requirements. Check Valve sample kits are also available which are ideal for testing.

Suppliers

Company
Product
Description
Supplier Links
High-Flow Check Valve, Barbed - 91050 - Qosina Corp.
Ronkonkoma, NY, United States
High-Flow Check Valve, Barbed
91050
High-Flow Check Valve, Barbed 91050
Qosina offers an extensive line of Check Valves available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 91050 features a low, 0.075 psi cracking pressure, clear acrylic housing and silicone valve. Accommodating ¼ inch ID tubes, this valve is BPA-free, conflict mineral-free, not made with natural latex, Reach and RoHS compliant, and manufactured from materials that meet USP Class VI requirements. Check Valve sample kits are also available which are ideal for testing.

Qosina offers an extensive line of Check Valves available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 91050 features a low, 0.075 psi cracking pressure, clear acrylic housing and silicone valve. Accommodating ¼ inch ID tubes, this valve is BPA-free, conflict mineral-free, not made with natural latex, Reach and RoHS compliant, and manufactured from materials that meet USP Class VI requirements. Check Valve sample kits are also available which are ideal for testing.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Valves
Product Number 91050
Product Name High-Flow Check Valve, Barbed
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Single Syringe ML500 Valve - 35825 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
2
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details