Qosina Corp. Tuohy Borst Adapter Body, Male Luer Lock with Sideport 80442

Description
Qosina is a leading supplier of Tuohy Borst Adapter Body, Male Luer Lock with Side Port with 0.125 inch ID (3.2 mm), 0.115 inch Thru Hole (2.9 mm). Get fast shipping and volume discounts on Tuohy Borst Adapter Components parts.
Description
Qosina is a leading supplier of Tuohy Borst Adapter Body, Male Luer Lock with Side Port with 0.125 inch ID (3.2 mm), 0.115 inch Thru Hole (2.9 mm). Get fast shipping and volume discounts on Tuohy Borst Adapter Components parts.

Suppliers

Company
Product
Description
Supplier Links
Tuohy Borst Adapter Body, Male Luer Lock with Sideport - 80442 - Qosina Corp.
Ronkonkoma, NY, United States
Tuohy Borst Adapter Body, Male Luer Lock with Sideport
80442
Tuohy Borst Adapter Body, Male Luer Lock with Sideport 80442
Qosina is a leading supplier of Tuohy Borst Adapter Body, Male Luer Lock with Side Port with 0.125 inch ID (3.2 mm), 0.115 inch Thru Hole (2.9 mm). Get fast shipping and volume discounts on Tuohy Borst Adapter Components parts.

Qosina is a leading supplier of Tuohy Borst Adapter Body, Male Luer Lock with Side Port with 0.125 inch ID (3.2 mm), 0.115 inch Thru Hole (2.9 mm). Get fast shipping and volume discounts on Tuohy Borst Adapter Components parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Valves
Product Number 80442
Product Name Tuohy Borst Adapter Body, Male Luer Lock with Sideport
Primary Material PVC; PVC
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.550
Specs
Primary Material Nylon
Media Air
Maximum Pressure 40.00 psi (28.15 m H2O)
View Details
Ball Check Valve 0 5 4 - 1223020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details