Qosina Corp. Tuohy Borst Adapter Body, Male Luer Lock with Sideport 80440

Description
Qosina is a leading supplier of Tuohy Borst Adapter Body, Male Luer Lock with Side Port with 0.125 inch ID (3.2 mm), 0.120 inch Thru Hole (3 mm). Get fast shipping and volume discounts on Tuohy Borst Adapter Components parts.
Description
Qosina is a leading supplier of Tuohy Borst Adapter Body, Male Luer Lock with Side Port with 0.125 inch ID (3.2 mm), 0.120 inch Thru Hole (3 mm). Get fast shipping and volume discounts on Tuohy Borst Adapter Components parts.

Suppliers

Company
Product
Description
Supplier Links
Tuohy Borst Adapter Body, Male Luer Lock with Sideport - 80440 - Qosina Corp.
Ronkonkoma, NY, United States
Tuohy Borst Adapter Body, Male Luer Lock with Sideport
80440
Tuohy Borst Adapter Body, Male Luer Lock with Sideport 80440
Qosina is a leading supplier of Tuohy Borst Adapter Body, Male Luer Lock with Side Port with 0.125 inch ID (3.2 mm), 0.120 inch Thru Hole (3 mm). Get fast shipping and volume discounts on Tuohy Borst Adapter Components parts.

Qosina is a leading supplier of Tuohy Borst Adapter Body, Male Luer Lock with Side Port with 0.125 inch ID (3.2 mm), 0.120 inch Thru Hole (3 mm). Get fast shipping and volume discounts on Tuohy Borst Adapter Components parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Valves
Product Number 80440
Product Name Tuohy Borst Adapter Body, Male Luer Lock with Sideport
Primary Material PVC; PVC
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86913 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
0.5
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
View Details
3 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV300 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 3.00 inch (76.20 mm)
View Details