Qosina Corp. Tube End Drain Valve, Twist Control 80041

Description
Qosina offers a variety of drain valves that are in stock and ready for immediate delivery. Made of PVC and LDPE, this in-line style valve is designed to be placed at the end of a tube. The light blue twist control opens the valve, allowing for the free flow of fluid. Qosina part # 80041 can accommodate a 3/8 inch OD tube and is ideal for applications that require the need for quick drainage or decanting. Qosina offers a variety of tubing options to complement our line of drain valves.
Description
Qosina offers a variety of drain valves that are in stock and ready for immediate delivery. Made of PVC and LDPE, this in-line style valve is designed to be placed at the end of a tube. The light blue twist control opens the valve, allowing for the free flow of fluid. Qosina part # 80041 can accommodate a 3/8 inch OD tube and is ideal for applications that require the need for quick drainage or decanting. Qosina offers a variety of tubing options to complement our line of drain valves.

Suppliers

Company
Product
Description
Supplier Links
Tube End Drain Valve, Twist Control - 80041 - Qosina Corp.
Ronkonkoma, NY, United States
Tube End Drain Valve, Twist Control
80041
Tube End Drain Valve, Twist Control 80041
Qosina offers a variety of drain valves that are in stock and ready for immediate delivery. Made of PVC and LDPE, this in-line style valve is designed to be placed at the end of a tube. The light blue twist control opens the valve, allowing for the free flow of fluid. Qosina part # 80041 can accommodate a 3/8 inch OD tube and is ideal for applications that require the need for quick drainage or decanting. Qosina offers a variety of tubing options to complement our line of drain valves.

Qosina offers a variety of drain valves that are in stock and ready for immediate delivery. Made of PVC and LDPE, this in-line style valve is designed to be placed at the end of a tube. The light blue twist control opens the valve, allowing for the free flow of fluid. Qosina part # 80041 can accommodate a 3/8 inch OD tube and is ideal for applications that require the need for quick drainage or decanting. Qosina offers a variety of tubing options to complement our line of drain valves.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Valves
Product Number 80041
Product Name Tube End Drain Valve, Twist Control
Valve Type Drain
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 9234-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
High Flow Rate Brass Spring Loaded Check Valve - 100003-1 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
4 in. Size Polypropylene Ball Valve 8-Bolt Design|Master File - PPBV400 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 4.00 inch (101.60 mm)
View Details