Qosina Corp. Dual Check Valve, Female Luer Lock Inlet, Male Luer with Swivel Nut Outlet, Female Luer Lock Control Port; 3 psi CP 79004

Description
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 79004 features a male luer lock with swivel nut outlet, female luer lock inlet and female luer lock control port. Made of COPE, polycarbonate and silicone, this dual check valve has a 3 psi cracking pressure, enables injection and aspiration from separate ports of a single connector and is ideal for applications that require mixing and continuous filling of two substances. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.
Description
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 79004 features a male luer lock with swivel nut outlet, female luer lock inlet and female luer lock control port. Made of COPE, polycarbonate and silicone, this dual check valve has a 3 psi cracking pressure, enables injection and aspiration from separate ports of a single connector and is ideal for applications that require mixing and continuous filling of two substances. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Suppliers

Company
Product
Description
Supplier Links
Dual Check Valve, Female Luer Lock Inlet, Male Luer with Swivel Nut Outlet, Female Luer Lock Control Port; 3 psi CP - 79004 - Qosina Corp.
Ronkonkoma, NY, United States
Dual Check Valve, Female Luer Lock Inlet, Male Luer with Swivel Nut Outlet, Female Luer Lock Control Port; 3 psi CP
79004
Dual Check Valve, Female Luer Lock Inlet, Male Luer with Swivel Nut Outlet, Female Luer Lock Control Port; 3 psi CP 79004
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 79004 features a male luer lock with swivel nut outlet, female luer lock inlet and female luer lock control port. Made of COPE, polycarbonate and silicone, this dual check valve has a 3 psi cracking pressure, enables injection and aspiration from separate ports of a single connector and is ideal for applications that require mixing and continuous filling of two substances. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 79004 features a male luer lock with swivel nut outlet, female luer lock inlet and female luer lock control port. Made of COPE, polycarbonate and silicone, this dual check valve has a 3 psi cracking pressure, enables injection and aspiration from separate ports of a single connector and is ideal for applications that require mixing and continuous filling of two substances. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Valves
Product Number 79004
Product Name Dual Check Valve, Female Luer Lock Inlet, Male Luer with Swivel Nut Outlet, Female Luer Lock Control Port; 3 psi CP
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 57252-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
2 suppliers
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Seal Welded Full Port Carbon Steel Ball Valve - 6600LL-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Media Steam; Air
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details