Qosina Corp. Dual Check Valve, Tubing Port Inlet, Male Luer Slip Outlet, Female Luer Lock Control Port 79001

Description
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 79001 features a male luer slip outlet, a tubing pocket inlet with a 0.172 -0.150 inch ID and 0.300 - 0.317 inch OD, and a female luer lock control port. Made of polycarbonate and silicone, this dual check valve has a 3 psi cracking pressure, enables injection and aspiration from separate ports of a single connector and is ideal for applications that require mixing and continuous filling of two substances. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.
Description
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 79001 features a male luer slip outlet, a tubing pocket inlet with a 0.172 -0.150 inch ID and 0.300 - 0.317 inch OD, and a female luer lock control port. Made of polycarbonate and silicone, this dual check valve has a 3 psi cracking pressure, enables injection and aspiration from separate ports of a single connector and is ideal for applications that require mixing and continuous filling of two substances. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Suppliers

Company
Product
Description
Supplier Links
Dual Check Valve, Tubing Port Inlet, Male Luer Slip Outlet, Female Luer Lock Control Port - 79001 - Qosina Corp.
Ronkonkoma, NY, United States
Dual Check Valve, Tubing Port Inlet, Male Luer Slip Outlet, Female Luer Lock Control Port
79001
Dual Check Valve, Tubing Port Inlet, Male Luer Slip Outlet, Female Luer Lock Control Port 79001
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 79001 features a male luer slip outlet, a tubing pocket inlet with a 0.172 -0.150 inch ID and 0.300 - 0.317 inch OD, and a female luer lock control port. Made of polycarbonate and silicone, this dual check valve has a 3 psi cracking pressure, enables injection and aspiration from separate ports of a single connector and is ideal for applications that require mixing and continuous filling of two substances. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 79001 features a male luer slip outlet, a tubing pocket inlet with a 0.172 -0.150 inch ID and 0.300 - 0.317 inch OD, and a female luer lock control port. Made of polycarbonate and silicone, this dual check valve has a 3 psi cracking pressure, enables injection and aspiration from separate ports of a single connector and is ideal for applications that require mixing and continuous filling of two substances. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Valves
Product Number 79001
Product Name Dual Check Valve, Tubing Port Inlet, Male Luer Slip Outlet, Female Luer Lock Control Port
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details