Qosina Corp. Dual Check Valve, Female Luer Lock Inlet, Male Luer Lock Outlet, Female Luer Lock Control Port 79000

Description
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 79000 features a male luer lock outlet, female luer lock inlet and female luer lock control port. Made of polycarbonate and silicone, this dual check valve has a 3 psi cracking pressure, enables injection and aspiration from separate ports of a single connector and is ideal for applications that require mixing of two substances. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.
Description
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 79000 features a male luer lock outlet, female luer lock inlet and female luer lock control port. Made of polycarbonate and silicone, this dual check valve has a 3 psi cracking pressure, enables injection and aspiration from separate ports of a single connector and is ideal for applications that require mixing of two substances. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Suppliers

Company
Product
Description
Supplier Links
Dual Check Valve, Female Luer Lock Inlet, Male Luer Lock Outlet, Female Luer Lock Control Port - 79000 - Qosina Corp.
Ronkonkoma, NY, United States
Dual Check Valve, Female Luer Lock Inlet, Male Luer Lock Outlet, Female Luer Lock Control Port
79000
Dual Check Valve, Female Luer Lock Inlet, Male Luer Lock Outlet, Female Luer Lock Control Port 79000
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 79000 features a male luer lock outlet, female luer lock inlet and female luer lock control port. Made of polycarbonate and silicone, this dual check valve has a 3 psi cracking pressure, enables injection and aspiration from separate ports of a single connector and is ideal for applications that require mixing of two substances. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 79000 features a male luer lock outlet, female luer lock inlet and female luer lock control port. Made of polycarbonate and silicone, this dual check valve has a 3 psi cracking pressure, enables injection and aspiration from separate ports of a single connector and is ideal for applications that require mixing of two substances. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Valves
Product Number 79000
Product Name Dual Check Valve, Female Luer Lock Inlet, Male Luer Lock Outlet, Female Luer Lock Control Port
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Dispenser Valve - 35842 - Hamilton Company
Specs
Valve Type Sampling
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
3 pc. Stainless Steel Standard Port Instrumentation Ball Valve - 1300-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
3 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV300 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 3.00 inch (76.20 mm)
View Details