Qosina Corp. Straight Connector, Female Luer Lock Port 73316

Description
Qosina is a leading supplier of Straight Connector with Female Luer Lock Port with 1/4 inch x 1/4 inch (0.25 inch x 0.25 inch) (6.35 mm x 6.35 mm). Get fast shipping and volume discounts on Female Luer Lock Port parts.
Description
Qosina is a leading supplier of Straight Connector with Female Luer Lock Port with 1/4 inch x 1/4 inch (0.25 inch x 0.25 inch) (6.35 mm x 6.35 mm). Get fast shipping and volume discounts on Female Luer Lock Port parts.

Suppliers

Company
Product
Description
Supplier Links
Straight Connector, Female Luer Lock Port - 73316 - Qosina Corp.
Ronkonkoma, NY, United States
Straight Connector, Female Luer Lock Port
73316
Straight Connector, Female Luer Lock Port 73316
Qosina is a leading supplier of Straight Connector with Female Luer Lock Port with 1/4 inch x 1/4 inch (0.25 inch x 0.25 inch) (6.35 mm x 6.35 mm). Get fast shipping and volume discounts on Female Luer Lock Port parts.

Qosina is a leading supplier of Straight Connector with Female Luer Lock Port with 1/4 inch x 1/4 inch (0.25 inch x 0.25 inch) (6.35 mm x 6.35 mm). Get fast shipping and volume discounts on Female Luer Lock Port parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 73316
Product Name Straight Connector, Female Luer Lock Port
Fitting Type Luer Lock Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216015 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details
Barbed bulkhead connector - SCN-PK-2 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details