Qosina Corp. Folded Towel, 2:1-Ply, Blue 73020

Description
Qosina is a leading supplier of Folded Towel, 2:1 Ply, Blue with 13.5 inch x 18 inch (343 mm x 457 mm). Get fast shipping and volume discounts on Disposable Drapes parts.
Description
Qosina is a leading supplier of Folded Towel, 2:1 Ply, Blue with 13.5 inch x 18 inch (343 mm x 457 mm). Get fast shipping and volume discounts on Disposable Drapes parts.

Suppliers

Company
Product
Description
Supplier Links
Folded Towel, 2:1-Ply, Blue - 73020 - Qosina Corp.
Ronkonkoma, NY, United States
Folded Towel, 2:1-Ply, Blue
73020
Folded Towel, 2:1-Ply, Blue 73020
Qosina is a leading supplier of Folded Towel, 2:1 Ply, Blue with 13.5 inch x 18 inch (343 mm x 457 mm). Get fast shipping and volume discounts on Disposable Drapes parts.

Qosina is a leading supplier of Folded Towel, 2:1 Ply, Blue with 13.5 inch x 18 inch (343 mm x 457 mm). Get fast shipping and volume discounts on Disposable Drapes parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Wipes and Wipers
Product Number 73020
Product Name Folded Towel, 2:1-Ply, Blue
Views / General Types Wipe or Swab; Towel / Cleaning Cloth; Folded Towel, 2:1-Ply, Blue
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Premoistened Hand and Surface Wipers - WIP1301 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Wiper - Polypropylene Solution - Proprietary Cleaning Agent
Length 12 inch (305 mm)
View Details
Tork Industrial Paper Wiper, Centerfeed - 132451A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 15.12 inch (384 mm)
View Details
Wipes - 2695198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Disinfectant; Pre-saturated with Solvent or Cleaner
Industry Applications General Cleaning, Disinfectant
View Details
Performance Cleaning Cloth Quarterfolded - 10773 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 17 inch (432 mm)
Width / OD 15 inch (381 mm)
View Details