Qosina Corp. Gauze Pad 73015

Description
Qosina is a leading supplier of Gauze Pad with 4 inch x 4 inch (102 mm x 102 mm). Get fast shipping and volume discounts on Gauze parts.
Description
Qosina is a leading supplier of Gauze Pad with 4 inch x 4 inch (102 mm x 102 mm). Get fast shipping and volume discounts on Gauze parts.

Suppliers

Company
Product
Description
Supplier Links
Gauze Pad - 73015 - Qosina Corp.
Ronkonkoma, NY, United States
Gauze Pad
73015
Gauze Pad 73015
Qosina is a leading supplier of Gauze Pad with 4 inch x 4 inch (102 mm x 102 mm). Get fast shipping and volume discounts on Gauze parts.

Qosina is a leading supplier of Gauze Pad with 4 inch x 4 inch (102 mm x 102 mm). Get fast shipping and volume discounts on Gauze parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Wipes and Wipers
Product Number 73015
Product Name Gauze Pad
Views / General Types Wipe or Swab; Towel / Cleaning Cloth; Gauze Pad
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR40 All-Purpose Wipers - WIP231 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose w/ Adhesive Binder
Length 16 inch (406 mm)
View Details
Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
Performance Cleaning Cloth DIY Pre-Saturated Starter Kit - 10778 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 19 inch (483 mm)
Width / OD 13 inch (330 mm)
View Details
Tork Industrial Paper Wiper, Centerfeed - 132451A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 15.12 inch (384 mm)
View Details