Qosina Corp. Male Luer Lock Connector 71636

Description
Qosina is a leading supplier of Male Luer Lock Connector with 0.164 inch - 0.158 inch ID (4.2 mm - 4 mm). Get fast shipping and volume discounts on Male Luer Locks parts.
Description
Qosina is a leading supplier of Male Luer Lock Connector with 0.164 inch - 0.158 inch ID (4.2 mm - 4 mm). Get fast shipping and volume discounts on Male Luer Locks parts.

Suppliers

Company
Product
Description
Supplier Links
Male Luer Lock Connector - 71636 - Qosina Corp.
Ronkonkoma, NY, United States
Male Luer Lock Connector
71636
Male Luer Lock Connector 71636
Qosina is a leading supplier of Male Luer Lock Connector with 0.164 inch - 0.158 inch ID (4.2 mm - 4 mm). Get fast shipping and volume discounts on Male Luer Locks parts.

Qosina is a leading supplier of Male Luer Lock Connector with 0.164 inch - 0.158 inch ID (4.2 mm - 4 mm). Get fast shipping and volume discounts on Male Luer Locks parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 71636
Product Name Male Luer Lock Connector
Fitting Type Luer Lock Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Barb Fitting Tubing Union Straight - MHU - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Union Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Push-Quick Plug, 6 mm - PQ-PG06M - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Bite Type Tube Fitting - B-0808-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details