Qosina Corp. T Reducer Connector, Barbed, Natural 61539

Description
Single-Use T Connectors for Tubing Medical T connectors are available with barbs for tubing, male luer locks, female luer locks, and male luer slips for a variety of applications. Qosina is your source for T connectors made from polypropylene, polycarbonate, PVC, and Nylon. Single-use T connectors with barbs eliminate the need for bonding and are ideal for prototyping. Other barbed connector styles include straight connectors, Y connectors, and reducer connectors.
Description
Single-Use T Connectors for Tubing Medical T connectors are available with barbs for tubing, male luer locks, female luer locks, and male luer slips for a variety of applications. Qosina is your source for T connectors made from polypropylene, polycarbonate, PVC, and Nylon. Single-use T connectors with barbs eliminate the need for bonding and are ideal for prototyping. Other barbed connector styles include straight connectors, Y connectors, and reducer connectors.

Suppliers

Company
Product
Description
Supplier Links
T Reducer Connector, Barbed, Natural - 61539 - Qosina Corp.
Ronkonkoma, NY, United States
T Reducer Connector, Barbed, Natural
61539
T Reducer Connector, Barbed, Natural 61539
Single-Use T Connectors for Tubing Medical T connectors are available with barbs for tubing, male luer locks, female luer locks, and male luer slips for a variety of applications. Qosina is your source for T connectors made from polypropylene, polycarbonate, PVC, and Nylon. Single-use T connectors with barbs eliminate the need for bonding and are ideal for prototyping. Other barbed connector styles include straight connectors, Y connectors, and reducer connectors.

Single-Use T Connectors for Tubing


Medical T connectors are available with barbs for tubing, male luer locks, female luer locks, and male luer slips for a variety of applications. Qosina is your source for T connectors made from polypropylene, polycarbonate, PVC, and Nylon. Single-use T connectors with barbs eliminate the need for bonding and are ideal for prototyping. Other barbed connector styles include straight connectors, Y connectors, and reducer connectors.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 61539
Product Name T Reducer Connector, Barbed, Natural
Fitting Type Tee Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Barbed elbow fitting - LCNH-1/8-PK-6 - Festo Corporation
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Material Aluminum; Aluminum Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details
Female Pipe Thread to 10-32 Male Thread Adapter - MPFAE - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Fitting - PQ-BT06MR - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; R 1/8
Material Thermoplastic
View Details