Qosina Corp. Straight Connector, Barbed, Natural 61109

Description
Qosina is a leading supplier of Straight Connector, Barbed, Natural with Fits 3/4 inch ID x 5/8 inch ID Tubing (0.75 inch x 0.625 inch, 19 mm x 16 mm). Get fast shipping and volume discounts on Connectors, Barbed and Stepped.
Description
Qosina is a leading supplier of Straight Connector, Barbed, Natural with Fits 3/4 inch ID x 5/8 inch ID Tubing (0.75 inch x 0.625 inch, 19 mm x 16 mm). Get fast shipping and volume discounts on Connectors, Barbed and Stepped.

Suppliers

Company
Product
Description
Supplier Links
Straight Connector, Barbed, Natural - 61109 - Qosina Corp.
Ronkonkoma, NY, United States
Straight Connector, Barbed, Natural
61109
Straight Connector, Barbed, Natural 61109
Qosina is a leading supplier of Straight Connector, Barbed, Natural with Fits 3/4 inch ID x 5/8 inch ID Tubing (0.75 inch x 0.625 inch, 19 mm x 16 mm). Get fast shipping and volume discounts on Connectors, Barbed and Stepped.

Qosina is a leading supplier of Straight Connector, Barbed, Natural with Fits 3/4 inch ID x 5/8 inch ID Tubing (0.75 inch x 0.625 inch, 19 mm x 16 mm). Get fast shipping and volume discounts on Connectors, Barbed and Stepped.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 61109
Product Name Straight Connector, Barbed, Natural
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Barb fitting - CRCN-1/8-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details
10-32 Thread to Barbs, Adjustable Position Tee - MTS - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Female Elbow, 5/32”, 1/8” NPT - PQ-FE05P - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details