Qosina Corp. Y Connector with Single Luer 60135

Description
Qosina is a leading supplier of Y Connector with Single Luer with 3/8 inch; 3/8 inch; 3/8 inch. Get fast shipping and volume discounts on Female Luer Lock Center Port parts.
Description
Qosina is a leading supplier of Y Connector with Single Luer with 3/8 inch; 3/8 inch; 3/8 inch. Get fast shipping and volume discounts on Female Luer Lock Center Port parts.

Suppliers

Company
Product
Description
Supplier Links
Y Connector with Single Luer - 60135 - Qosina Corp.
Ronkonkoma, NY, United States
Y Connector with Single Luer
60135
Y Connector with Single Luer 60135
Qosina is a leading supplier of Y Connector with Single Luer with 3/8 inch; 3/8 inch; 3/8 inch. Get fast shipping and volume discounts on Female Luer Lock Center Port parts.

Qosina is a leading supplier of Y Connector with Single Luer with 3/8 inch; 3/8 inch; 3/8 inch. Get fast shipping and volume discounts on Female Luer Lock Center Port parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 60135
Product Name Y Connector with Single Luer
Fitting Type Luer Lock Fitting; Wye Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61020 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barbed elbow fitting - LCNH-M5-PK-2 - Festo Corporation
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Material Steel; Steel Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details