Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAPS, GRIPS, AND CLOSURES
QOSINA CORP.
51751 -- FLOWLINX™ SANITARY FLANGE END CAP
Qosina Corp.
FlowLinX™ Sanitary Flange End Cap
51751
Description
FlowLinX™ Sanitary Flange End Cap, Natural - 51751
Qosina Corp.
Done
Description
FlowLinX™ Sanitary Flange End Cap, Natural - 51751
Suppliers
Company
Product
Description
Supplier Links
Qosina Corp.
Ronkonkoma, NY, United States
FlowLinX™ Sanitary Flange End Cap
51751
FlowLinX™ Sanitary Flange End Cap
51751
FlowLinX™ Sanitary Flange End Cap, Natural - 51751
FlowLinX™ Sanitary Flange End Cap, Natural - 51751
Supplier's Site
Technical Specifications
Qosina Corp.
Product Category
Caps, Grips, and Closures
Product Number
51751
Product Name
FlowLinX™ Sanitary Flange End Cap
Fitted Depth
0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
440T-ASFC110B
View Details
Keystone Electronics Corp.
For 1" Mounting Hole
778
Specs
Material
Thermoplastic Rubber
NPT Thread
(.160 [4.0])
View Details
Petersen Products Co.
Cap, Test, For Pipe Plugs, Hose Clamp Style, 6"
142-9406
View Details
Ellsworth Adhesives
Ellsworth T Series EA30C Cap Back Red 30 cc
EA30C
View Details