Qosina Corp. Molded Cross Component, Liveo™ Pharma-50 Tubing 42063

Description
Qosina part number 42063 is a molded tubing component eliminating the need for retention devices on molded connections and reducing risk of leaks and bioburden entrapment issues associated with barbed fittings. This item is offered as a standard component with 18 inches of tubing on all sides, allowing it to be cut to length before incorporating into a single-use design if required. This item is manufactured in an ISO Class 7 cleanroom environment, and all materials meet USP Class VI requirements.
Description
Qosina part number 42063 is a molded tubing component eliminating the need for retention devices on molded connections and reducing risk of leaks and bioburden entrapment issues associated with barbed fittings. This item is offered as a standard component with 18 inches of tubing on all sides, allowing it to be cut to length before incorporating into a single-use design if required. This item is manufactured in an ISO Class 7 cleanroom environment, and all materials meet USP Class VI requirements.

Suppliers

Company
Product
Description
Supplier Links
Molded Cross Component, Liveo™ Pharma-50 Tubing - 42063 - Qosina Corp.
Ronkonkoma, NY, United States
Molded Cross Component, Liveo™ Pharma-50 Tubing
42063
Molded Cross Component, Liveo™ Pharma-50 Tubing 42063
Qosina part number 42063 is a molded tubing component eliminating the need for retention devices on molded connections and reducing risk of leaks and bioburden entrapment issues associated with barbed fittings. This item is offered as a standard component with 18 inches of tubing on all sides, allowing it to be cut to length before incorporating into a single-use design if required. This item is manufactured in an ISO Class 7 cleanroom environment, and all materials meet USP Class VI requirements.

Qosina part number 42063 is a molded tubing component eliminating the need for retention devices on molded connections and reducing risk of leaks and bioburden entrapment issues associated with barbed fittings. This item is offered as a standard component with 18 inches of tubing on all sides, allowing it to be cut to length before incorporating into a single-use design if required. This item is manufactured in an ISO Class 7 cleanroom environment, and all materials meet USP Class VI requirements.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tubing
Product Number 42063
Product Name Molded Cross Component, Liveo™ Pharma-50 Tubing
Type Plastic; Rubber / Silicone
Material Synthetic Rubber; Silicone
Shape Round
Application General Purpose; Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details
Nylon Tubing - NYT1-0403-CLT - Clippard
Specs
Type Plastic
Material Nylon
Shape Round
View Details