Qosina Corp. Molded Cross Component, Liveo™ Pharma-50 Tubing 42062

Description
Qosina part number 42062 is a molded tubing component eliminating the need for retention devices on molded connections and reducing risk of leaks and bioburden entrapment issues associated with barbed fittings. This item is offered as a standard component with 18 inches of tubing on all sides, allowing it to be cut to length before incorporating into a single-use design if required. This item is manufactured in an ISO Class 7 cleanroom environment, and all materials meet USP Class VI requirements.
Description
Qosina part number 42062 is a molded tubing component eliminating the need for retention devices on molded connections and reducing risk of leaks and bioburden entrapment issues associated with barbed fittings. This item is offered as a standard component with 18 inches of tubing on all sides, allowing it to be cut to length before incorporating into a single-use design if required. This item is manufactured in an ISO Class 7 cleanroom environment, and all materials meet USP Class VI requirements.

Suppliers

Company
Product
Description
Supplier Links
Molded Cross Component, Liveo™ Pharma-50 Tubing - 42062 - Qosina Corp.
Ronkonkoma, NY, United States
Molded Cross Component, Liveo™ Pharma-50 Tubing
42062
Molded Cross Component, Liveo™ Pharma-50 Tubing 42062
Qosina part number 42062 is a molded tubing component eliminating the need for retention devices on molded connections and reducing risk of leaks and bioburden entrapment issues associated with barbed fittings. This item is offered as a standard component with 18 inches of tubing on all sides, allowing it to be cut to length before incorporating into a single-use design if required. This item is manufactured in an ISO Class 7 cleanroom environment, and all materials meet USP Class VI requirements.

Qosina part number 42062 is a molded tubing component eliminating the need for retention devices on molded connections and reducing risk of leaks and bioburden entrapment issues associated with barbed fittings. This item is offered as a standard component with 18 inches of tubing on all sides, allowing it to be cut to length before incorporating into a single-use design if required. This item is manufactured in an ISO Class 7 cleanroom environment, and all materials meet USP Class VI requirements.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tubing
Product Number 42062
Product Name Molded Cross Component, Liveo™ Pharma-50 Tubing
Type Plastic; Rubber / Silicone
Material Synthetic Rubber; Silicone
Shape Round
Application General Purpose; Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

KLEARON™ K018 Series 1/4 in. Nominal ID and 3/8 in. Nominal OD 68 Clear PVC Tubing|Master File - K018-0406X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Altaflo® 480 Dual Containment Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Fluoropolymer
Shape Round
View Details
Clearflo® 70 PVC Tubing - 1131079 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Latex Tubing - 188X063LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details