Qosina Corp. Molded Y Component, Liveo™ Pharma-50 Tubing 42055

Description
Qosina part number 42055 is a molded tubing component eliminating the need for retention devices on molded connections and reducing risk of leaks and bioburden entrapment issues associated with barbed fittings. This item is offered as a standard component with 18 inches of tubing on all sides, allowing it to be cut to length before incorporating into a single-use design if required. This item is manufactured in an ISO Class 7 cleanroom environment, and all materials meet USP Class VI requirements.
Description
Qosina part number 42055 is a molded tubing component eliminating the need for retention devices on molded connections and reducing risk of leaks and bioburden entrapment issues associated with barbed fittings. This item is offered as a standard component with 18 inches of tubing on all sides, allowing it to be cut to length before incorporating into a single-use design if required. This item is manufactured in an ISO Class 7 cleanroom environment, and all materials meet USP Class VI requirements.

Suppliers

Company
Product
Description
Supplier Links
Molded Y Component, Liveo™ Pharma-50 Tubing - 42055 - Qosina Corp.
Ronkonkoma, NY, United States
Molded Y Component, Liveo™ Pharma-50 Tubing
42055
Molded Y Component, Liveo™ Pharma-50 Tubing 42055
Qosina part number 42055 is a molded tubing component eliminating the need for retention devices on molded connections and reducing risk of leaks and bioburden entrapment issues associated with barbed fittings. This item is offered as a standard component with 18 inches of tubing on all sides, allowing it to be cut to length before incorporating into a single-use design if required. This item is manufactured in an ISO Class 7 cleanroom environment, and all materials meet USP Class VI requirements.

Qosina part number 42055 is a molded tubing component eliminating the need for retention devices on molded connections and reducing risk of leaks and bioburden entrapment issues associated with barbed fittings. This item is offered as a standard component with 18 inches of tubing on all sides, allowing it to be cut to length before incorporating into a single-use design if required. This item is manufactured in an ISO Class 7 cleanroom environment, and all materials meet USP Class VI requirements.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tubing
Product Number 42055
Product Name Molded Y Component, Liveo™ Pharma-50 Tubing
Type Plastic; Rubber / Silicone
Material Synthetic Rubber; Silicone
Shape Round
Application General Purpose; Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details
Stainless Steel Metric Tubing - T316 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Features Sterilizeable; Seamless
View Details