Qosina Corp. Reducer Adapter 41402

Description
Qosina is a leading supplier of Reducer Adapter with 0.092 inch ID/.189 inch OD x 0.06 inch ID/0.098 inch OD (2.34 mm/4.8 mm x 1.52 mm/2.49 mm). Get fast shipping and volume discounts on Straight Connectors parts.
Description
Qosina is a leading supplier of Reducer Adapter with 0.092 inch ID/.189 inch OD x 0.06 inch ID/0.098 inch OD (2.34 mm/4.8 mm x 1.52 mm/2.49 mm). Get fast shipping and volume discounts on Straight Connectors parts.

Suppliers

Company
Product
Description
Supplier Links
Reducer Adapter - 41402 - Qosina Corp.
Ronkonkoma, NY, United States
Reducer Adapter
41402
Reducer Adapter 41402
Qosina is a leading supplier of Reducer Adapter with 0.092 inch ID/.189 inch OD x 0.06 inch ID/0.098 inch OD (2.34 mm/4.8 mm x 1.52 mm/2.49 mm). Get fast shipping and volume discounts on Straight Connectors parts.

Qosina is a leading supplier of Reducer Adapter with 0.092 inch ID/.189 inch OD x 0.06 inch ID/0.098 inch OD (2.34 mm/4.8 mm x 1.52 mm/2.49 mm). Get fast shipping and volume discounts on Straight Connectors parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 41402
Product Name Reducer Adapter
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Push-in L-fitting - QBL-1/4-3/8-U - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Brass/Bronze; Brass, nickel-plated PBT
Temperature 32 to 140 F (0 to 60 C)
View Details
2 suppliers
1/4-18 NPT Female Thread to Barb Straight - MPFAH-4 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Push-Quick Fitting - PQ-MC05N - Clippard
Specs
Fitting Type Coupling Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; #10-32
Material Brass/Bronze
View Details