Qosina Corp. 2D Bag Chamber, 3 Ports, Non-Sterile 28708

Description
Qosina part number 28708 is a high-performance fluid storage and transfer bag chamber ideal for upstream and downstream bioprocessing applications. Manufactured with medical-grade Renolit 9101 film, a multilayer film composed of high-purity biocompatible polyethylene (PE) contact layer with internal ethylene vinyl alcohol (EVOH) oxygen barrier, this film provides superior clarity, flexibility, strength, chemical resistance, stability in a temperature range of -45°C to 60°C and an extremely low extractables and leachables profile. It features a TruFLO port design, made of POE, which facilitates optimized edge-seal integrity and superior flow rates. This bag includes reinforced, ergonomic PBT handles.
Description
Qosina part number 28708 is a high-performance fluid storage and transfer bag chamber ideal for upstream and downstream bioprocessing applications. Manufactured with medical-grade Renolit 9101 film, a multilayer film composed of high-purity biocompatible polyethylene (PE) contact layer with internal ethylene vinyl alcohol (EVOH) oxygen barrier, this film provides superior clarity, flexibility, strength, chemical resistance, stability in a temperature range of -45°C to 60°C and an extremely low extractables and leachables profile. It features a TruFLO port design, made of POE, which facilitates optimized edge-seal integrity and superior flow rates. This bag includes reinforced, ergonomic PBT handles.

Suppliers

Company
Product
Description
Supplier Links
2D Bag Chamber, 3 Ports, Non-Sterile - 28708 - Qosina Corp.
Ronkonkoma, NY, United States
2D Bag Chamber, 3 Ports, Non-Sterile
28708
2D Bag Chamber, 3 Ports, Non-Sterile 28708
Qosina part number 28708 is a high-performance fluid storage and transfer bag chamber ideal for upstream and downstream bioprocessing applications. Manufactured with medical-grade Renolit 9101 film, a multilayer film composed of high-purity biocompatible polyethylene (PE) contact layer with internal ethylene vinyl alcohol (EVOH) oxygen barrier, this film provides superior clarity, flexibility, strength, chemical resistance, stability in a temperature range of -45°C to 60°C and an extremely low extractables and leachables profile. It features a TruFLO port design, made of POE, which facilitates optimized edge-seal integrity and superior flow rates. This bag includes reinforced, ergonomic PBT handles.

Qosina part number 28708 is a high-performance fluid storage and transfer bag chamber ideal for upstream and downstream bioprocessing applications. Manufactured with medical-grade Renolit 9101 film, a multilayer film composed of high-purity biocompatible polyethylene (PE) contact layer with internal ethylene vinyl alcohol (EVOH) oxygen barrier, this film provides superior clarity, flexibility, strength, chemical resistance, stability in a temperature range of -45°C to 60°C and an extremely low extractables and leachables profile. It features a TruFLO port design, made of POE, which facilitates optimized edge-seal integrity and superior flow rates. This bag includes reinforced, ergonomic PBT handles.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Containers
Product Number 28708
Product Name 2D Bag Chamber, 3 Ports, Non-Sterile
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Compartment Boxes - 1246589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 1.18 inch (30 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details