Qosina Corp. 2D Bag Chamber, 2 Ports, Non-Sterile 28703

Description
Qosina part number 28703 is a high-performance fluid storage and transfer bag chamber ideal for upstream and downstream bioprocessing applications. Manufactured with medical-grade Renolit 9101 film, a multilayer film composed of high-purity biocompatible polyethylene (PE) contact layer with internal ethylene vinyl alcohol (EVOH) oxygen barrier, this film provides superior clarity, flexibility, strength, chemical resistance, stability in a temperature range of -45°C to 60°C and an extremely low extractables and leachables profile. It features a TruFLO port design, made of POE, which facilitates optimized edge-seal integrity and superior flow rates. This bag includes a robust PP hanging grommet for improved handling.
Description
Qosina part number 28703 is a high-performance fluid storage and transfer bag chamber ideal for upstream and downstream bioprocessing applications. Manufactured with medical-grade Renolit 9101 film, a multilayer film composed of high-purity biocompatible polyethylene (PE) contact layer with internal ethylene vinyl alcohol (EVOH) oxygen barrier, this film provides superior clarity, flexibility, strength, chemical resistance, stability in a temperature range of -45°C to 60°C and an extremely low extractables and leachables profile. It features a TruFLO port design, made of POE, which facilitates optimized edge-seal integrity and superior flow rates. This bag includes a robust PP hanging grommet for improved handling.

Suppliers

Company
Product
Description
Supplier Links
2D Bag Chamber, 2 Ports, Non-Sterile - 28703 - Qosina Corp.
Ronkonkoma, NY, United States
2D Bag Chamber, 2 Ports, Non-Sterile
28703
2D Bag Chamber, 2 Ports, Non-Sterile 28703
Qosina part number 28703 is a high-performance fluid storage and transfer bag chamber ideal for upstream and downstream bioprocessing applications. Manufactured with medical-grade Renolit 9101 film, a multilayer film composed of high-purity biocompatible polyethylene (PE) contact layer with internal ethylene vinyl alcohol (EVOH) oxygen barrier, this film provides superior clarity, flexibility, strength, chemical resistance, stability in a temperature range of -45°C to 60°C and an extremely low extractables and leachables profile. It features a TruFLO port design, made of POE, which facilitates optimized edge-seal integrity and superior flow rates. This bag includes a robust PP hanging grommet for improved handling.

Qosina part number 28703 is a high-performance fluid storage and transfer bag chamber ideal for upstream and downstream bioprocessing applications. Manufactured with medical-grade Renolit 9101 film, a multilayer film composed of high-purity biocompatible polyethylene (PE) contact layer with internal ethylene vinyl alcohol (EVOH) oxygen barrier, this film provides superior clarity, flexibility, strength, chemical resistance, stability in a temperature range of -45°C to 60°C and an extremely low extractables and leachables profile. It features a TruFLO port design, made of POE, which facilitates optimized edge-seal integrity and superior flow rates. This bag includes a robust PP hanging grommet for improved handling.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Containers
Product Number 28703
Product Name 2D Bag Chamber, 2 Ports, Non-Sterile
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Instrument Cases - 1981378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.57 inch (40 mm)
Length 4.13 inch (105 mm)
View Details