Qosina Corp. 2D Bag Chamber, 2 Ports, Non-Sterile 28702

Description
Qosina part number 28702 is a high-performance fluid storage and transfer bag chamber ideal for upstream and downstream bioprocessing applications. Manufactured with medical-grade Renolit 9101 film, a multilayer film composed of high-purity biocompatible polyethylene (PE) contact layer with internal ethylene vinyl alcohol (EVOH) oxygen barrier, this film provides superior clarity, flexibility, strength, chemical resistance, stability in a temperature range of -45°C to 60°C and an extremely low extractables and leachables profile. It features a TruFLO port design, made of POE, which facilitates optimized edge-seal integrity and superior flow rates. This bag includes a robust PP hanging grommet for improved handling.
Description
Qosina part number 28702 is a high-performance fluid storage and transfer bag chamber ideal for upstream and downstream bioprocessing applications. Manufactured with medical-grade Renolit 9101 film, a multilayer film composed of high-purity biocompatible polyethylene (PE) contact layer with internal ethylene vinyl alcohol (EVOH) oxygen barrier, this film provides superior clarity, flexibility, strength, chemical resistance, stability in a temperature range of -45°C to 60°C and an extremely low extractables and leachables profile. It features a TruFLO port design, made of POE, which facilitates optimized edge-seal integrity and superior flow rates. This bag includes a robust PP hanging grommet for improved handling.

Suppliers

Company
Product
Description
Supplier Links
2D Bag Chamber, 2 Ports, Non-Sterile - 28702 - Qosina Corp.
Ronkonkoma, NY, United States
2D Bag Chamber, 2 Ports, Non-Sterile
28702
2D Bag Chamber, 2 Ports, Non-Sterile 28702
Qosina part number 28702 is a high-performance fluid storage and transfer bag chamber ideal for upstream and downstream bioprocessing applications. Manufactured with medical-grade Renolit 9101 film, a multilayer film composed of high-purity biocompatible polyethylene (PE) contact layer with internal ethylene vinyl alcohol (EVOH) oxygen barrier, this film provides superior clarity, flexibility, strength, chemical resistance, stability in a temperature range of -45°C to 60°C and an extremely low extractables and leachables profile. It features a TruFLO port design, made of POE, which facilitates optimized edge-seal integrity and superior flow rates. This bag includes a robust PP hanging grommet for improved handling.

Qosina part number 28702 is a high-performance fluid storage and transfer bag chamber ideal for upstream and downstream bioprocessing applications. Manufactured with medical-grade Renolit 9101 film, a multilayer film composed of high-purity biocompatible polyethylene (PE) contact layer with internal ethylene vinyl alcohol (EVOH) oxygen barrier, this film provides superior clarity, flexibility, strength, chemical resistance, stability in a temperature range of -45°C to 60°C and an extremely low extractables and leachables profile. It features a TruFLO port design, made of POE, which facilitates optimized edge-seal integrity and superior flow rates. This bag includes a robust PP hanging grommet for improved handling.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Containers
Product Number 28702
Product Name 2D Bag Chamber, 2 Ports, Non-Sterile
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details