Qosina Corp. 2D Bag Chamber, 2 Ports, Non-Sterile 28700

Description
Qosina part number 28700 is a high-performance fluid storage and transfer bag chamber ideal for upstream and downstream bioprocessing applications. Manufactured with medical-grade Renolit 9101 film, a multilayer film composed of high-purity biocompatible polyethylene (PE) contact layer with internal ethylene vinyl alcohol (EVOH) oxygen barrier, this film provides superior clarity, flexibility, strength, chemical resistance, stability in a temperature range of -45°C to 60°C and an extremely low extractables and leachables profile. It features a TruFLO port design, made of POE, which facilitates optimized edge-seal integrity and superior flow rates. This bag includes a robust PP hanging grommet for improved handling.
Description
Qosina part number 28700 is a high-performance fluid storage and transfer bag chamber ideal for upstream and downstream bioprocessing applications. Manufactured with medical-grade Renolit 9101 film, a multilayer film composed of high-purity biocompatible polyethylene (PE) contact layer with internal ethylene vinyl alcohol (EVOH) oxygen barrier, this film provides superior clarity, flexibility, strength, chemical resistance, stability in a temperature range of -45°C to 60°C and an extremely low extractables and leachables profile. It features a TruFLO port design, made of POE, which facilitates optimized edge-seal integrity and superior flow rates. This bag includes a robust PP hanging grommet for improved handling.

Suppliers

Company
Product
Description
Supplier Links
2D Bag Chamber, 2 Ports, Non-Sterile - 28700 - Qosina Corp.
Ronkonkoma, NY, United States
2D Bag Chamber, 2 Ports, Non-Sterile
28700
2D Bag Chamber, 2 Ports, Non-Sterile 28700
Qosina part number 28700 is a high-performance fluid storage and transfer bag chamber ideal for upstream and downstream bioprocessing applications. Manufactured with medical-grade Renolit 9101 film, a multilayer film composed of high-purity biocompatible polyethylene (PE) contact layer with internal ethylene vinyl alcohol (EVOH) oxygen barrier, this film provides superior clarity, flexibility, strength, chemical resistance, stability in a temperature range of -45°C to 60°C and an extremely low extractables and leachables profile. It features a TruFLO port design, made of POE, which facilitates optimized edge-seal integrity and superior flow rates. This bag includes a robust PP hanging grommet for improved handling.

Qosina part number 28700 is a high-performance fluid storage and transfer bag chamber ideal for upstream and downstream bioprocessing applications. Manufactured with medical-grade Renolit 9101 film, a multilayer film composed of high-purity biocompatible polyethylene (PE) contact layer with internal ethylene vinyl alcohol (EVOH) oxygen barrier, this film provides superior clarity, flexibility, strength, chemical resistance, stability in a temperature range of -45°C to 60°C and an extremely low extractables and leachables profile. It features a TruFLO port design, made of POE, which facilitates optimized edge-seal integrity and superior flow rates. This bag includes a robust PP hanging grommet for improved handling.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Containers
Product Number 28700
Product Name 2D Bag Chamber, 2 Ports, Non-Sterile
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details