Qosina Corp. Aramus™ 2D Bag Chamber, 3 Ports, Non-Sterile 20509

Description
Qosina part number 20509 is a high-performance fluid storage and transfer bag chamber ideal for bioprocessing applications requiring reduced risk of product loss, contamination and comprised quality for critical process fluids and high-value final products. Manufactured with gamma-stable fluoropolymer, this single-layer film does not contain curing agents, antioxidants, plasticizers, or adhesives.  Additionally, 20509 has a low particle count, greatly reducing the potential for process fluid contamination. This film provides high purity, exceptional compatibility, increased safety, and has a wide operating temperature range of -196°C to 121°C, making it extremely durable in frozen applications. Featuring a fluoropolymer boat port design and including a reinforced hanging opening for improved handling, 20509 has comprehensive chemical compatibility including 100% DMSO.
Description
Qosina part number 20509 is a high-performance fluid storage and transfer bag chamber ideal for bioprocessing applications requiring reduced risk of product loss, contamination and comprised quality for critical process fluids and high-value final products. Manufactured with gamma-stable fluoropolymer, this single-layer film does not contain curing agents, antioxidants, plasticizers, or adhesives.  Additionally, 20509 has a low particle count, greatly reducing the potential for process fluid contamination. This film provides high purity, exceptional compatibility, increased safety, and has a wide operating temperature range of -196°C to 121°C, making it extremely durable in frozen applications. Featuring a fluoropolymer boat port design and including a reinforced hanging opening for improved handling, 20509 has comprehensive chemical compatibility including 100% DMSO.

Suppliers

Company
Product
Description
Supplier Links
Aramus™ 2D Bag Chamber, 3 Ports, Non-Sterile - 20509 - Qosina Corp.
Ronkonkoma, NY, United States
Aramus™ 2D Bag Chamber, 3 Ports, Non-Sterile
20509
Aramus™ 2D Bag Chamber, 3 Ports, Non-Sterile 20509
Qosina part number 20509 is a high-performance fluid storage and transfer bag chamber ideal for bioprocessing applications requiring reduced risk of product loss, contamination and comprised quality for critical process fluids and high-value final products. Manufactured with gamma-stable fluoropolymer, this single-layer film does not contain curing agents, antioxidants, plasticizers, or adhesives.  Additionally, 20509 has a low particle count, greatly reducing the potential for process fluid contamination. This film provides high purity, exceptional compatibility, increased safety, and has a wide operating temperature range of -196°C to 121°C, making it extremely durable in frozen applications. Featuring a fluoropolymer boat port design and including a reinforced hanging opening for improved handling, 20509 has comprehensive chemical compatibility including 100% DMSO.

Qosina part number 20509 is a high-performance fluid storage and transfer bag chamber ideal for bioprocessing applications requiring reduced risk of product loss, contamination and comprised quality for critical process fluids and high-value final products. Manufactured with gamma-stable fluoropolymer, this single-layer film does not contain curing agents, antioxidants, plasticizers, or adhesives.  Additionally, 20509 has a low particle count, greatly reducing the potential for process fluid contamination. This film provides high purity, exceptional compatibility, increased safety, and has a wide operating temperature range of -196°C to 121°C, making it extremely durable in frozen applications. Featuring a fluoropolymer boat port design and including a reinforced hanging opening for improved handling, 20509 has comprehensive chemical compatibility including 100% DMSO.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Containers
Product Number 20509
Product Name Aramus™ 2D Bag Chamber, 3 Ports, Non-Sterile
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details