Manufactured by Oetiker®, this StepLess® ear clamp is non-greased and sold 100/bag. Designed to connect a tube to a connector without an adhesive, Oetiker® StepLess® Ear Clamps are ideal for applications where leakage is a concern. This stainless steel securing clamp has a 7 mm x 0.6 mm band and is affixed using Oetiker® Pincer Tools. With a 0.602 inch closed diameter to 0.728 inch diameter open range, this hose clamp is a great alternative to plastic securing clamps and zip ties. Qosina carries a large selection of tubing and securing clamps for all your application requirements.
| Qosina Corp. | |
|---|---|
| Product Category | Hose Clamps and Band Clamps |
| Product Number | 16701015 |
| Product Name | Oetiker StepLess® Ear Clamp, Degreased, 100/Bag |
| Type | Ear |