Qosina Corp. T Connector, Natural, Barbed 11932

Description
Qosina is a leading supplier of T Connector, Natural, Barbed with Fits 1/8 inch ID Tubing (0.093 inch, 0.125 inch, 2.4 mm, 3.2 mm). Get fast shipping and volume discounts on Connectors and T Connectors.
Description
Qosina is a leading supplier of T Connector, Natural, Barbed with Fits 1/8 inch ID Tubing (0.093 inch, 0.125 inch, 2.4 mm, 3.2 mm). Get fast shipping and volume discounts on Connectors and T Connectors.

Suppliers

Company
Product
Description
Supplier Links
T Connector, Natural, Barbed - 11932 - Qosina Corp.
Ronkonkoma, NY, United States
T Connector, Natural, Barbed
11932
T Connector, Natural, Barbed 11932
Qosina is a leading supplier of T Connector, Natural, Barbed with Fits 1/8 inch ID Tubing (0.093 inch, 0.125 inch, 2.4 mm, 3.2 mm). Get fast shipping and volume discounts on Connectors and T Connectors.

Qosina is a leading supplier of T Connector, Natural, Barbed with Fits 1/8 inch ID Tubing (0.093 inch, 0.125 inch, 2.4 mm, 3.2 mm). Get fast shipping and volume discounts on Connectors and T Connectors.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 11932
Product Name T Connector, Natural, Barbed
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Push-in L-fitting, self-sealing - QSKL-G1/4-8 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
10-32 Thread to Barb, Adjustable Position Elbow - MLS - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Male Elbow, 4 mm, R1/8 - PQ-MA04MR - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details