Qosina Corp. T Connector, Natural, Barbed 11929

Description
Qosina is a leading supplier of T Connector, Natural, Barbed with Left Port Fits 1/16 inch ID Tubing, Right and Bottom Ports Fits 1/8 inch ID Tubing (0.062 inch, 0.125 inch, 1.6 mm, 3.2 mm). Get fast shipping and volume discounts on Connectors and T Connectors.
Description
Qosina is a leading supplier of T Connector, Natural, Barbed with Left Port Fits 1/16 inch ID Tubing, Right and Bottom Ports Fits 1/8 inch ID Tubing (0.062 inch, 0.125 inch, 1.6 mm, 3.2 mm). Get fast shipping and volume discounts on Connectors and T Connectors.

Suppliers

Company
Product
Description
Supplier Links
T Connector, Natural, Barbed - 11929 - Qosina Corp.
Ronkonkoma, NY, United States
T Connector, Natural, Barbed
11929
T Connector, Natural, Barbed 11929
Qosina is a leading supplier of T Connector, Natural, Barbed with Left Port Fits 1/16 inch ID Tubing, Right and Bottom Ports Fits 1/8 inch ID Tubing (0.062 inch, 0.125 inch, 1.6 mm, 3.2 mm). Get fast shipping and volume discounts on Connectors and T Connectors.

Qosina is a leading supplier of T Connector, Natural, Barbed with Left Port Fits 1/16 inch ID Tubing, Right and Bottom Ports Fits 1/8 inch ID Tubing (0.062 inch, 0.125 inch, 1.6 mm, 3.2 mm). Get fast shipping and volume discounts on Connectors and T Connectors.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 11929
Product Name T Connector, Natural, Barbed
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1215515 - RS Components, Ltd.
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
ZoomLock MAX - MZK-T14-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Tee Fitting; HVAC / Refrigeration Fitting
English Size 0.875 inch (22.22 mm)
Temperature 250 F (121 C)
View Details
Push-in fitting, self-sealing - QSK-1/4-10 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
View Details
2 suppliers