Qosina Corp. T Connector, Natural, Barbed 11926

Description
Qosina is a leading supplier of T Connector, Natural, Barbed with Top Ports Fit 1/16 inch ID Tubing, Bottom Port Fits 1/8 inch ID Tubing (0.062 inch, 0.125 inch, 1.6 mm, 3.2 mm). Get fast shipping and volume discounts on Connectors and T Connectors parts.
Description
Qosina is a leading supplier of T Connector, Natural, Barbed with Top Ports Fit 1/16 inch ID Tubing, Bottom Port Fits 1/8 inch ID Tubing (0.062 inch, 0.125 inch, 1.6 mm, 3.2 mm). Get fast shipping and volume discounts on Connectors and T Connectors parts.

Suppliers

Company
Product
Description
Supplier Links
T Connector, Natural, Barbed - 11926 - Qosina Corp.
Ronkonkoma, NY, United States
T Connector, Natural, Barbed
11926
T Connector, Natural, Barbed 11926
Qosina is a leading supplier of T Connector, Natural, Barbed with Top Ports Fit 1/16 inch ID Tubing, Bottom Port Fits 1/8 inch ID Tubing (0.062 inch, 0.125 inch, 1.6 mm, 3.2 mm). Get fast shipping and volume discounts on Connectors and T Connectors parts.

Qosina is a leading supplier of T Connector, Natural, Barbed with Top Ports Fit 1/16 inch ID Tubing, Bottom Port Fits 1/8 inch ID Tubing (0.062 inch, 0.125 inch, 1.6 mm, 3.2 mm). Get fast shipping and volume discounts on Connectors and T Connectors parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 11926
Product Name T Connector, Natural, Barbed
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 1.375 inch (34.92 mm)
Temperature 250 F (121 C)
View Details
Multi-socket - KDVF6-12 - Festo Corporation
Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details