Qosina Corp. Straight Connector, Natural, Barbed Reducer 11911

Description
Qosina is a leading supplier of Straight Connector, Natural, Barbed Reducer with Fits 1/8 inch x 3/32 inch ID Tubing (0.125 inch x 0.093 inch, 3.2 mm x 2.4 mm). Get fast shipping and volume discounts on Connectors/Barbed and Stepped/Reducer parts.
Description
Qosina is a leading supplier of Straight Connector, Natural, Barbed Reducer with Fits 1/8 inch x 3/32 inch ID Tubing (0.125 inch x 0.093 inch, 3.2 mm x 2.4 mm). Get fast shipping and volume discounts on Connectors/Barbed and Stepped/Reducer parts.

Suppliers

Company
Product
Description
Supplier Links
Straight Connector, Natural, Barbed Reducer - 11911 - Qosina Corp.
Ronkonkoma, NY, United States
Straight Connector, Natural, Barbed Reducer
11911
Straight Connector, Natural, Barbed Reducer 11911
Qosina is a leading supplier of Straight Connector, Natural, Barbed Reducer with Fits 1/8 inch x 3/32 inch ID Tubing (0.125 inch x 0.093 inch, 3.2 mm x 2.4 mm). Get fast shipping and volume discounts on Connectors/Barbed and Stepped/Reducer parts.

Qosina is a leading supplier of Straight Connector, Natural, Barbed Reducer with Fits 1/8 inch x 3/32 inch ID Tubing (0.125 inch x 0.093 inch, 3.2 mm x 2.4 mm). Get fast shipping and volume discounts on Connectors/Barbed and Stepped/Reducer parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 11911
Product Name Straight Connector, Natural, Barbed Reducer
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Barb fitting - CN-M3-PK-2 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; High-alloy steel
Temperature 32 to 140 F (0 to 60 C)
View Details
10-32 Thread, Barb Head - MCS - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.170 to 0.188 inch (4.32 to 4.76 mm)
View Details
Push-Quick Fitting - PQ-TU06M - Clippard
Specs
Fitting Type Tee Fitting; Union Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details