Qosina is your source for bulk, non-sterile medical luer lock connectors in different sizes, colors and materials.
Non-sterile medical luer lock connectors are available with male luer and female luer fittings. Connector configurations include male luer locks, male luer slips, female luer locks, and female luer slips that connect to tubing in a wide selection of sizes. Qosina also stocks vented and non-vented luer lock caps.
Whatever luer lock connection you’re searching for, we can help keep your project on track. Use our 3D CAD files to implement components into your team’s virtual designs and stay up to date on government and safety regulations. Our CAD files are available in a variety of formats to help your engineers adapt drawings and share visuals with non-technical team members. You’ll also find other downloadable resources on each product page, like material and safety data sheets (MSDS), technical data sheets, material certification, and compatibility information.
Qosina is a leading medical device component supplier of disposable OEM components to the medical and pharmaceutical industries. When you purchase from Qosina, you keep your project on track by eliminating tooling costs and getting immediate delivery of single-use medical components from our inventory.
Save time and money with in-stock solutions from our ISO 9001, ISO 13485, and ISO 14001 registered facility. Our full-line catalog features thousands of connectors, including male and female luer locks with full-color images on a one-centimeter grid. If you can’t find the luer lock connectors that your project requires, contact us about custom sourcing female luer locks or other connectors to your exact specifications. Altering an existing mold is a fast and cost-effective way to adjust size, color, or material, and our product development team is eager to work with you to find the best solution.
| Qosina Corp. | |
|---|---|
| Product Category | Tube Fittings |
| Product Number | 11499 |
| Product Name | Elbow Connector, Female Luer Lock, Male Luer with Spin Lock |
| Fitting Type | Luer Lock Fitting; Elbow Fitting |