Qosina Corp. Straight Connector, Natural, Barbed 11481

Description
Qosina is a leading supplier of Straight Connector, Natural, both sides with fit 0.157 (5/32) inch - 0.315 (5/16) inch (4 mm - 8 mm) ID Tubing. Get fast shipping and volume discounts on Barbed and Stepped parts.
Description
Qosina is a leading supplier of Straight Connector, Natural, both sides with fit 0.157 (5/32) inch - 0.315 (5/16) inch (4 mm - 8 mm) ID Tubing. Get fast shipping and volume discounts on Barbed and Stepped parts.

Suppliers

Company
Product
Description
Supplier Links
Straight Connector, Natural, Barbed - 11481 - Qosina Corp.
Ronkonkoma, NY, United States
Straight Connector, Natural, Barbed
11481
Straight Connector, Natural, Barbed 11481
Qosina is a leading supplier of Straight Connector, Natural, both sides with fit 0.157 (5/32) inch - 0.315 (5/16) inch (4 mm - 8 mm) ID Tubing. Get fast shipping and volume discounts on Barbed and Stepped parts.

Qosina is a leading supplier of Straight Connector, Natural, both sides with fit 0.157 (5/32) inch - 0.315 (5/16) inch (4 mm - 8 mm) ID Tubing. Get fast shipping and volume discounts on Barbed and Stepped parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 11481
Product Name Straight Connector, Natural, Barbed
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Push-in L-fitting, self-sealing - QSKL-G3/8-10 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
Replacement Nuts for Beswick Compression Fittings - Compression_Fitting_Nuts - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting
View Details
Push-Quick Female Connector - PQ-FC08M3 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details