Qosina Corp. Tuohy Borst Adapter, Barbed 11224

Description
Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a blue flat cap, Qosina part #11224 is a tuohy borst adapter designed to prevent the backflow of fluid around instruments that are 0 FR - 13 FR. The valve features a tinted body suited for use with gamma sterilization and a barbed connection that accepts 0.449 inch - 0.472 inch ID tubes. This large bore tuohy is ideal for applications which require the use of large instruments or devices. Qosina has a wide selection of large bore tuohy borst adapters to meet your project requirements.
Description
Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a blue flat cap, Qosina part #11224 is a tuohy borst adapter designed to prevent the backflow of fluid around instruments that are 0 FR - 13 FR. The valve features a tinted body suited for use with gamma sterilization and a barbed connection that accepts 0.449 inch - 0.472 inch ID tubes. This large bore tuohy is ideal for applications which require the use of large instruments or devices. Qosina has a wide selection of large bore tuohy borst adapters to meet your project requirements.

Suppliers

Company
Product
Description
Supplier Links
Tuohy Borst Adapter, Barbed - 11224 - Qosina Corp.
Ronkonkoma, NY, United States
Tuohy Borst Adapter, Barbed
11224
Tuohy Borst Adapter, Barbed 11224
Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a blue flat cap, Qosina part #11224 is a tuohy borst adapter designed to prevent the backflow of fluid around instruments that are 0 FR - 13 FR. The valve features a tinted body suited for use with gamma sterilization and a barbed connection that accepts 0.449 inch - 0.472 inch ID tubes. This large bore tuohy is ideal for applications which require the use of large instruments or devices. Qosina has a wide selection of large bore tuohy borst adapters to meet your project requirements.

Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a blue flat cap, Qosina part #11224 is a tuohy borst adapter designed to prevent the backflow of fluid around instruments that are 0 FR - 13 FR. The valve features a tinted body suited for use with gamma sterilization and a barbed connection that accepts 0.449 inch - 0.472 inch ID tubes. This large bore tuohy is ideal for applications which require the use of large instruments or devices. Qosina has a wide selection of large bore tuohy borst adapters to meet your project requirements.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Valves
Product Number 11224
Product Name Tuohy Borst Adapter, Barbed
Primary Material PC, Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Diluter Valve - 53175-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
0.5
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details