Qosina Corp. Tuohy Borst Adapter, Barbed 11223

Description
Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a red flat cap, Qosina part #11223 is a tuohy borst adapter designed to prevent the backflow of fluid around instruments that are 6 FR - 18 FR. The valve features a tinted body suited for use with gamma sterilization and a barbed connection that accepts 0.449 inch - 0.472 inch ID tubes. This large bore tuohy is ideal for applications which require the use of large instruments or devices. Qosina has a wide selection of large bore tuohy borst adapters to meet your project requirements.
Description
Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a red flat cap, Qosina part #11223 is a tuohy borst adapter designed to prevent the backflow of fluid around instruments that are 6 FR - 18 FR. The valve features a tinted body suited for use with gamma sterilization and a barbed connection that accepts 0.449 inch - 0.472 inch ID tubes. This large bore tuohy is ideal for applications which require the use of large instruments or devices. Qosina has a wide selection of large bore tuohy borst adapters to meet your project requirements.

Suppliers

Company
Product
Description
Supplier Links
Tuohy Borst Adapter, Barbed - 11223 - Qosina Corp.
Ronkonkoma, NY, United States
Tuohy Borst Adapter, Barbed
11223
Tuohy Borst Adapter, Barbed 11223
Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a red flat cap, Qosina part #11223 is a tuohy borst adapter designed to prevent the backflow of fluid around instruments that are 6 FR - 18 FR. The valve features a tinted body suited for use with gamma sterilization and a barbed connection that accepts 0.449 inch - 0.472 inch ID tubes. This large bore tuohy is ideal for applications which require the use of large instruments or devices. Qosina has a wide selection of large bore tuohy borst adapters to meet your project requirements.

Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a red flat cap, Qosina part #11223 is a tuohy borst adapter designed to prevent the backflow of fluid around instruments that are 6 FR - 18 FR. The valve features a tinted body suited for use with gamma sterilization and a barbed connection that accepts 0.449 inch - 0.472 inch ID tubes. This large bore tuohy is ideal for applications which require the use of large instruments or devices. Qosina has a wide selection of large bore tuohy borst adapters to meet your project requirements.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Valves
Product Number 11223
Product Name Tuohy Borst Adapter, Barbed
Primary Material PC, Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Manually actuated injection valve 6 port, 2 position - manually-actuated-injection-valve-6-port-2-position - IMI Life Science
Specs
Maximum Pressure ? to 7005.32 psi (? to 4930 m H2O)
Number of Ports 6
View Details
Ball Valves - 1417722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Brass
Media Water
View Details
3-Way Stainless Steel Valve - VYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details