The TQP9221 is a two-stage, high-linearity power amplifier designed for small cell and enterprise femtocell applications, operating in the 2010-2200 MHz frequency range. It is packaged in a 7 mm × 7 mm leadless surface-mount module with an on-chip bias and temperature compensation circuit. The amplifier provides 30.5 dB gain, achieves −49 dBc ACLR at +24 dBm output power using a 20 MHz LTE signal with 9.5 dB PAR, and exhibits 15% power added efficiency at that output level. It draws a quiescent current of 220 mA at +4.5 V supply voltage, and operates with a junction temperature up to +165 °C. The device is RoHS compliant and meets MSL Level 3 moisture sensitivity per IPC/JEDEC J-STD-020.
RF Amplifier 2.01-2.17GHz PAE 17% .25W Gain 30.5dB Product overview: TQP9221 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.17GHz, 25W. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2.17GHz, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-TQP9221 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 860-TQP9221 |
| Product Name | 2.17GHz 25W Rf Amplifier |
| Standards | RoHS |