Manufacturer: TriQuint Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140900-TQM6M9014
Length: 7 mm
Number of Pins: 26
Categories: Custom Parts
Case / Package: LGA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Depth: 7.5 mm
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1140900-TQM6M9014 |
| Product Name | Custom Parts - Custom Parts (S - T) - TQM6M9014 |