Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232613-TGS2355-SM
Frequency: 6 GHz
Number of Pins: 32
Categories: Custom Parts
Case / Package: QFN
Operating Supply Current: 1 mA
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 35 W
Insertion Loss (dB): 1.1 dB
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1232613-TGS2355-SM |
| Product Name | Custom Parts - Custom Parts (S - T) - TGS2355-SM |