Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029924-TGF3015-SM
Drain to Source Voltage (Vdss): 32 V
Frequency: 3 GHz
Gain: 17.1 dB
Output Power: 11 W
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Element Configuration: Single
Max Power Dissipation: 15.3 W
Continuous Drain Current (ID): 557 mA
Gate to Source Voltage (Vgs): -2.7 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1029924-TGF3015-SM |
| Product Name | OEM Parts - OEM Parts (T - Z) - TGF3015-SM |