Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022399-TGF2953
Drain to Source Voltage (Vdss): 32 V
Frequency: 15 GHz
Gain: 18.2 dB
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Power Dissipation: 17 W
Continuous Drain Current (ID): 820 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1022399-TGF2953 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TGF2953 |