Qorvo OEM Parts - OEM Parts (T - Z) - TGF2025 TGF2025

Description
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008954-TGF2025 Drain to Source Voltage (Vdss): 8 V Frequency: 20 GHz Gain: 14 dB Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Power Dissipation: 890 mW Continuous Drain Current (ID): 81 mA Gate to Source Voltage (Vgs): -15 V
Request a Quote
Description
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008954-TGF2025 Drain to Source Voltage (Vdss): 8 V Frequency: 20 GHz Gain: 14 dB Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Power Dissipation: 890 mW Continuous Drain Current (ID): 81 mA Gate to Source Voltage (Vgs): -15 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TGF2025 - 1008954-TGF2025 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TGF2025
1008954-TGF2025
OEM Parts - OEM Parts (T - Z) - TGF2025 1008954-TGF2025
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008954-TGF2025 Drain to Source Voltage (Vdss): 8 V Frequency: 20 GHz Gain: 14 dB Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Power Dissipation: 890 mW Continuous Drain Current (ID): 81 mA Gate to Source Voltage (Vgs): -15 V

Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008954-TGF2025
Drain to Source Voltage (Vdss): 8 V
Frequency: 20 GHz
Gain: 14 dB
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Power Dissipation: 890 mW
Continuous Drain Current (ID): 81 mA
Gate to Source Voltage (Vgs): -15 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1008954-TGF2025
Product Name OEM Parts - OEM Parts (T - Z) - TGF2025
Unlock Full Specs
to access all available technical data