Qorvo OEM Parts - OEM Parts (T - Z) - TGF2021-01 TGF2021-01

Description
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099213-TGF2021-01 Drain to Source Voltage (Vdss): 12 V Frequency: 12 GHz Gain: 11 dB Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Continuous Drain Current (ID): 300 mA Gate to Source Voltage (Vgs): -14 V
Request a Quote
Description
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099213-TGF2021-01 Drain to Source Voltage (Vdss): 12 V Frequency: 12 GHz Gain: 11 dB Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Continuous Drain Current (ID): 300 mA Gate to Source Voltage (Vgs): -14 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TGF2021-01 - 1099213-TGF2021-01 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TGF2021-01
1099213-TGF2021-01
OEM Parts - OEM Parts (T - Z) - TGF2021-01 1099213-TGF2021-01
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099213-TGF2021-01 Drain to Source Voltage (Vdss): 12 V Frequency: 12 GHz Gain: 11 dB Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Continuous Drain Current (ID): 300 mA Gate to Source Voltage (Vgs): -14 V

Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099213-TGF2021-01
Drain to Source Voltage (Vdss): 12 V
Frequency: 12 GHz
Gain: 11 dB
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Continuous Drain Current (ID): 300 mA
Gate to Source Voltage (Vgs): -14 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1099213-TGF2021-01
Product Name OEM Parts - OEM Parts (T - Z) - TGF2021-01
Unlock Full Specs
to access all available technical data