Qorvo Custom Parts - Custom Parts (S - T) - TGA4538 TGA4538

Description
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226914-TGA4538 Test Frequency: 40 GHz Frequency: 40 GHz Operating Supply Voltage: 5 V Gain: 24 dB Categories: Custom Parts Operating Supply Current: 600 mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 6.5 W Max Supply Voltage: 6.5 V Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226914-TGA4538 Test Frequency: 40 GHz Frequency: 40 GHz Operating Supply Voltage: 5 V Gain: 24 dB Categories: Custom Parts Operating Supply Current: 600 mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 6.5 W Max Supply Voltage: 6.5 V Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - TGA4538 - 1226914-TGA4538 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - TGA4538
1226914-TGA4538
Custom Parts - Custom Parts (S - T) - TGA4538 1226914-TGA4538
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226914-TGA4538 Test Frequency: 40 GHz Frequency: 40 GHz Operating Supply Voltage: 5 V Gain: 24 dB Categories: Custom Parts Operating Supply Current: 600 mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 6.5 W Max Supply Voltage: 6.5 V Max Operating Temperature: 150 °C

Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226914-TGA4538
Test Frequency: 40 GHz
Frequency: 40 GHz
Operating Supply Voltage: 5 V
Gain: 24 dB
Categories: Custom Parts
Operating Supply Current: 600 mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -65 °C
Max Power Dissipation: 6.5 W
Max Supply Voltage: 6.5 V
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1226914-TGA4538
Product Name Custom Parts - Custom Parts (S - T) - TGA4538
Unlock Full Specs
to access all available technical data