Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017712-TGA4521
Test Frequency: 38 GHz
Frequency: 45 GHz
Operating Supply Voltage: 6 V
Gain: 15 dB
Categories: OEM Parts(T-Z)
Operating Supply Current: 175 mA
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Max Supply Voltage: 6.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1017712-TGA4521 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TGA4521 |