Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028652-TGA2612-SM
Mounting: SMD (SMT)
Frequency: 12 GHz
Operating Supply Voltage: 10 V
Gain: 22 dB
Weight: 123.008581 mg
Categories: OEM Parts(T-Z)
Case / Package: QFN
Operating Supply Current: 100 mA
Alternative Parts (Cross-Reference): TGA2612-SMTGA2612SM;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 6 W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1028652-TGA2612-SM |
| Product Name | OEM Parts - OEM Parts (T - Z) - TGA2612-SM |