Qorvo Custom Parts - Custom Parts (S - T) - TGA2509-FL TGA2509-FL

Description
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230360-TGA2509-FL Frequency: 20 GHz Operating Supply Voltage: 12 V Gain: 15 dB Number of Channels: 1 Number of Pins: 10 Categories: Custom Parts Case / Package: Module Operating Supply Current: 1.1 A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Screw RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 13.2 W Max Supply Voltage: 12.5 V Nominal Supply Current: 1.4 A
Request a Quote
Description
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230360-TGA2509-FL Frequency: 20 GHz Operating Supply Voltage: 12 V Gain: 15 dB Number of Channels: 1 Number of Pins: 10 Categories: Custom Parts Case / Package: Module Operating Supply Current: 1.1 A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Screw RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 13.2 W Max Supply Voltage: 12.5 V Nominal Supply Current: 1.4 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - TGA2509-FL - 1230360-TGA2509-FL - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - TGA2509-FL
1230360-TGA2509-FL
Custom Parts - Custom Parts (S - T) - TGA2509-FL 1230360-TGA2509-FL
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230360-TGA2509-FL Frequency: 20 GHz Operating Supply Voltage: 12 V Gain: 15 dB Number of Channels: 1 Number of Pins: 10 Categories: Custom Parts Case / Package: Module Operating Supply Current: 1.1 A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Screw RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 13.2 W Max Supply Voltage: 12.5 V Nominal Supply Current: 1.4 A

Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230360-TGA2509-FL
Frequency: 20 GHz
Operating Supply Voltage: 12 V
Gain: 15 dB
Number of Channels: 1
Number of Pins: 10
Categories: Custom Parts
Case / Package: Module
Operating Supply Current: 1.1 A
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
Max Power Dissipation: 13.2 W
Max Supply Voltage: 12.5 V
Nominal Supply Current: 1.4 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1230360-TGA2509-FL
Product Name Custom Parts - Custom Parts (S - T) - TGA2509-FL
Unlock Full Specs
to access all available technical data