The TGA2307 is a GaN MMIC power amplifier designed for operation in the 5.0 to 6.0 GHz frequency range, providing over 47 dBm saturated output power with greater than 40% power-added efficiency and a large signal gain exceeding 20 dB. It features 50 ohm matched input and output ports with integrated DC blocking capacitors, operates with a 28 V drain voltage and 1000 mA drain current, and is fabricated on a 0.25 um GaN on SiC process. The chip measures 4.280 x 4.260 x 0.100 mm. It is RoHS compliant, lead-free, and rated for operation from -40 to +85 °C.
RF Amplifier 5.0-6.0 GHz 50W GaN PA Product overview: TGA2307 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0 GHz, 50W. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 6.0 GHz, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-TGA2307 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 860-TGA2307 |
| Product Name | 6.0 GHz 50W Rf Amplifier |
| Standards | RoHS |