Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201579-TGA2237
Frequency: 2.5 GHz
Operating Supply Voltage: 30 V
Gain: 19 dB
Number of Channels: 1
Categories: Custom Parts
Operating Supply Current: 360 mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Max Power Dissipation: 19 W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1201579-TGA2237 |
| Product Name | Custom Parts - Custom Parts (S - T) - TGA2237 |