Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025046-TGA2216
Frequency: 3 GHz
Operating Supply Voltage: 48 V
Gain: 22 dB
Number of Channels: 1
Categories: OEM Parts(T-Z)
Operating Supply Current: 710 mA
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
RoHS: Compliant
Max Power Dissipation: 28 W
Max Supply Voltage: 50 V
Min Supply Voltage: 40 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1025046-TGA2216 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TGA2216 |