Manufacturer: RF Micro Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019955-STQ-3016
Packaging: Tape & Reel (TR)
Test Frequency: 3 GHz
P1dB: 2 dBm
Categories: OEM Parts( S )
Operating Supply Current: 88 mA
Alternative Parts (Cross-Reference): STQ-3016STQ3016;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019955-STQ-3016 |
| Product Name | OEM Parts - OEM Parts ( S ) - STQ-3016 |